Nexperia B.V. Quad single-pole single-throw analog switch 74HCT4316D,118

Description
The 74HC4316; 74HCT4316 is a quad single pole, single throw analog switch (SPST). Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nS). When nS is LOW, the analog switch is turned off. When Eis HIGH all four analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits CMOS low power dissipation High noise immunity Input levels E and nS inputs: For 74HC4316: CMOS level For 74HCT4316: TTL level Low ON resistance: 160 Ω (typical) at VCC - VEE = 4.5 V 120 Ω (typical) at VCC - VEE = 6.0 V 80 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: To enable 5 V logic to communicate with ±5 V analog signals Typical break-before-make built in Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Signal gating Modulation Demodulation Chopper
Request a Quote Datasheet
Description
The 74HC4316; 74HCT4316 is a quad single pole, single throw analog switch (SPST). Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nS). When nS is LOW, the analog switch is turned off. When Eis HIGH all four analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits CMOS low power dissipation High noise immunity Input levels E and nS inputs: For 74HC4316: CMOS level For 74HCT4316: TTL level Low ON resistance: 160 Ω (typical) at VCC - VEE = 4.5 V 120 Ω (typical) at VCC - VEE = 6.0 V 80 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: To enable 5 V logic to communicate with ±5 V analog signals Typical break-before-make built in Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Signal gating Modulation Demodulation Chopper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad single-pole single-throw analog switch - 74HCT4316D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad single-pole single-throw analog switch
74HCT4316D,118
Quad single-pole single-throw analog switch 74HCT4316D,118
The 74HC4316; 74HCT4316 is a quad single pole, single throw analog switch (SPST). Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nS). When nS is LOW, the analog switch is turned off. When Eis HIGH all four analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits CMOS low power dissipation High noise immunity Input levels E and nS inputs: For 74HC4316: CMOS level For 74HCT4316: TTL level Low ON resistance: 160 Ω (typical) at VCC - VEE = 4.5 V 120 Ω (typical) at VCC - VEE = 6.0 V 80 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: To enable 5 V logic to communicate with ±5 V analog signals Typical break-before-make built in Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Signal gating Modulation Demodulation Chopper

The 74HC4316; 74HCT4316 is a quad single pole, single throw analog switch (SPST). Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nS). When nS is LOW, the analog switch is turned off. When Eis HIGH all four analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • CMOS low power dissipation
  • High noise immunity
  • Input levels E and nS inputs:
    • For 74HC4316: CMOS level
    • For 74HCT4316: TTL level
  • Low ON resistance:
    • 160 Ω (typical) at VCC - VEE = 4.5 V
    • 120 Ω (typical) at VCC - VEE = 6.0 V
    • 80 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation:
    • To enable 5 V logic to communicate with ±5 V analog signals
  • Typical break-before-make built in
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Signal gating
  • Modulation
  • Demodulation
  • Chopper
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6639-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6639-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6639-2-ND
4 Circuit IC Switch 1:1 135Ohm 16-SO

4 Circuit IC Switch 1:1 135Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6639-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6639-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6639-1-ND
4 Circuit IC Switch 1:1 135Ohm 16-SO

4 Circuit IC Switch 1:1 135Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6639-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6639-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6639-6-ND
4 Circuit IC Switch 1:1 135Ohm 16-SO

4 Circuit IC Switch 1:1 135Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-74HCT4316D,118
Quad Analog Switch and Multiplexer IC 747-74HCT4316D,118
74HC(T)4316 - Quad single-pole single-throw analog switch SOP 16-Pin Product overview: 74HCT4316D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4316D,118 can be used for catalog matching and distributor lookup.

74HC(T)4316 - Quad single-pole single-throw analog switch SOP 16-Pin Product overview: 74HCT4316D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4316D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4316D,118
Analog Switches, Multiplexers, Demultiplexers 74HCT4316D,118
4 Circuit IC Switch 1:1 135Ohm 16-SO

4 Circuit IC Switch 1:1 135Ohm 16-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4316D,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4316D,118
IC SWITCH QUAD 1X1 16SOIC

IC SWITCH QUAD 1X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HCT4316D,118 1727-6639-2-ND 747-74HCT4316D,118 74HCT4316D,118 74HCT4316D,118
Product Name Quad single-pole single-throw analog switch Analog Switches, Multiplexers, Demultiplexers Quad Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts 1 to 5.5 volts 1 to ? volts
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Configuration 1:1
Unlock Full Specs
to access all available technical data