Dip Switch SPDT 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
DIP Switches/SIP Switches DIP Switch, SPDT 2 circuits, raised slide, 2 position, tape seal, RoHS Compliant
SWITCH SLIDE DIP SPDT 150MA 30V
SLIDE SWITCH,STRAIGHT,SPDT
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 78J02ST-ND | 78J02ST | 78J02ST | 63K8417 |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Slide Switch,straight,spdt,on-Off,number Of Positions Grayhill |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.1500 amps |