Alternative Parts (Cross-Reference): Cross
Manufacturer: Grayhill Inc.
Category: Switches DIP Switches
Series: 78
Package: Tube
Product Status: Active
Circuit: SPST
Number of Positions: 4
Current Rating (Amps): 150mA
Voltage Rating: 30VDC
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 150MA 30V
DIP Switches / SIP Switches DIP Switch SPST 4 Pos Tape Seal
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7184-ND | 36K2513 | 78B04ST | 78B04ST | |
| Product Name | Switches DIP Switches | DIP Switches | Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Grayhill | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 4 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Max DC Voltage Rating | 30 volts | 30 volts | 24 volts | ||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) |