Dip Switch SPDT 2 Position Through Hole Toggle Actuator 150mA 30VDC
SWITCH TOGGLE DIP SPDT 150MA 30V
SWITCH, DIP, 2 POSITION, SPDT, RAISED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP Switches/SIP Switches SPDT Toggle 2 pos
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7720-ND | 76STC02T | 63K8311 | 76STC02T |
| Product Name | DIP Switches | Switches - DIP Switches | Switch, Dip, 2 Position, Spdt, Raised Rocker; No. Of Circuits Grayhill | DIP Switches/SIP Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | |
| Other Pole and Throw | Toggle | SPDT | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |