Grayhill, Inc. DIP Switches 76SD01T

Description
Dip Switch DPDT 1 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch DPDT 1 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7719-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7719-ND
DIP Switches GH7719-ND
Dip Switch DPDT 1 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch DPDT 1 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Switch, Dip, 1 Position, Dpdt, Raised Rocker; No. Of Circuits Grayhill - 44K0066 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 1 Position, Dpdt, Raised Rocker; No. Of Circuits Grayhill
44K0066
Switch, Dip, 1 Position, Dpdt, Raised Rocker; No. Of Circuits Grayhill 44K0066
SWITCH, DIP, 1 POSITION, DPDT, RAISED ROCKER; No. of Circuits:1Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:DPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 1 POSITION, DPDT, RAISED ROCKER; No. of Circuits:1Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:DPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 76SD01T
SWITCH ROCKER DIP DPDT 150MA 30V

SWITCH ROCKER DIP DPDT 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76SD01T
DIP Switches / SIP Switches 76SD01T
DIP Switches / SIP Switches DIP Switch DPDT Raised Rocker 1 Pos

DIP Switches / SIP Switches DIP Switch DPDT Raised Rocker 1 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7719-ND 44K0066 76SD01T 76SD01T
Product Name DIP Switches Switch, Dip, 1 Position, Dpdt, Raised Rocker; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Other Type (Special Application) Double Pole, Double Throw (DPDT); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-5104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1977830-5 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details