Grayhill, Inc. DIP Switches 76SB12ST

Description
Dip Switch SPST 12 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7119-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7119-ND
DIP Switches GH7119-ND
Dip Switch SPST 12 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 12 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Switches - DIP Switches 76SB12ST
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Switch, Dip, 12 Position, Spst, Raised Rocker; No. Of Circuits Grayhill - 31K8834 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 12 Position, Spst, Raised Rocker; No. Of Circuits Grayhill
31K8834
Switch, Dip, 12 Position, Spst, Raised Rocker; No. Of Circuits Grayhill 31K8834
SWITCH, DIP, 12 POSITION, SPST, RAISED ROCKER; No. of Circuits:12Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 12 POSITION, SPST, RAISED ROCKER; No. of Circuits:12Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76SB12ST
DIP Switches / SIP Switches 76SB12ST
DIP Switches / SIP Switches DIP Switch SPST 12 Pos Tape Seal

DIP Switches / SIP Switches DIP Switch SPST 12 Pos Tape Seal

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7119-ND 76SB12ST 31K8834 76SB12ST
Product Name DIP Switches Switches - DIP Switches Switch, Dip, 12 Position, Spst, Raised Rocker; No. Of Circuits Grayhill DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
7 suppliers
Rotary Encoded DIP Switches - 241261 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details