Grayhill, Inc. Sealed Base Thru Hole DIP Switches 76

Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet
Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Base Thru Hole DIP Switches - 76 - Grayhill, Inc.
La Grange, IL, USA
Sealed Base Thru Hole DIP Switches
76
Sealed Base Thru Hole DIP Switches 76
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application.

Typical applications include:

  • Telecommunications
  • Computer Motherboards
  • Remote control frequency setting
  • Option settings

Customization can include:

  • Custom printing
  • Special packaging
  • New designs and form-factors
Supplier's Site Datasheet
Sealed Base Thru Hole DIP Switches - 76 - Grayhill, Inc.
La Grange, IL, USA
Sealed Base Thru Hole DIP Switches
76
Sealed Base Thru Hole DIP Switches 76
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application.

Typical applications include:

  • Telecommunications
  • Computer Motherboards
  • Remote control frequency setting
  • Option settings

Customization can include:

  • Custom printing
  • Special packaging
  • New designs and form-factors
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc. Grayhill, Inc.
Product Category DIP Switches DIP Switches
Product Number 76 76
Product Name Sealed Base Thru Hole DIP Switches Sealed Base Thru Hole DIP Switches
Actuator Specifications Slide Actuator(s); Rocker Actuator(s); Side Actuated Lever(s) (Piano) Rocker Actuator(s)
Number of Positions Available 12 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT)
Switch Dimensions 7.1-32.5 mm x 9.65 mm 9.65 mm x 9.65 mm
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-3103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 9.7 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-435668-9 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers