Grayhill, Inc. Rotary Switches 75BF36-01-1-06N

Description
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 6 position/pole, non-shorting
Datasheet
Description
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 6 position/pole, non-shorting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
75BF36-01-1-06N
Rotary Switches 75BF36-01-1-06N
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 6 position/pole, non-shorting

Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 6 position/pole, non-shorting

Buy Now Datasheet
Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill - 11C9570 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill
11C9570
Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill 11C9570
SWITCH, ROTARY, SP6T, 200mA, 220V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:220V; Product Range:75 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP6T, 200mA, 220V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:220V; Product Range:75 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 75BF36-01-1-06N 11C9570
Product Name Rotary Switches Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BFW01-024 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers