Grayhill, Inc. Switches - Rotary Switches 75AF36-01-1-10N-C

Description
Win Source Part Number: 1336989-75AF36-01-1- 10N-C Category: Switches - Rotary Switches Series: 75 Number of Positions: 10 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Contact Material: Silver Cadmium Oxide (AgCdO) Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Screwdriver Slot Actuator Length: Flush Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 13.69mm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 75AF36
Request a Quote Datasheet
Description
Win Source Part Number: 1336989-75AF36-01-1- 10N-C Category: Switches - Rotary Switches Series: 75 Number of Positions: 10 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Contact Material: Silver Cadmium Oxide (AgCdO) Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Screwdriver Slot Actuator Length: Flush Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 13.69mm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 75AF36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 75AF36-01-1-10N-C - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
75AF36-01-1-10N-C
Switches - Rotary Switches 75AF36-01-1-10N-C
Win Source Part Number: 1336989-75AF36-01-1- 10N-C Category: Switches - Rotary Switches Series: 75 Number of Positions: 10 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Contact Material: Silver Cadmium Oxide (AgCdO) Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Screwdriver Slot Actuator Length: Flush Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 13.69mm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 75AF36

Win Source Part Number: 1336989-75AF36-01-1-10N-C
Category: Switches - Rotary Switches
Series: 75
Number of Positions: 10
Termination Style: PC Pin
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Cadmium Oxide (AgCdO)
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Screwdriver Slot
Actuator Length: Flush
Index Stops: Continuous
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP10T
Angle of Throw: 36°
Depth Behind Panel: 13.69mm
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 75AF36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number 75AF36-01-1-10N-C
Product Name Switches - Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-513-120-S-A5-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch Heads - 1881149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details
Selector Switches - 2838282 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details