Schmersal Inc. Selector Switches 101197379

Description
Schmersal EX-RWST32 Selector Switch
Request a Quote
Description
Schmersal EX-RWST32 Selector Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 2838282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
2838282
Selector Switches 2838282
Schmersal EX-RWST32 Selector Switch

Schmersal EX-RWST32 Selector Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Switches
Product Number 2838282
Product Name Selector Switches
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383913 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE200A0C0C - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details