Grayhill, Inc. Navigation Switches, Joystick - 71L36-07-2-02S 71L36-07-2-02S

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 763393-71L36-07-2-02 S Series: 71L Number of Positions: 2 Termination Style: Solder Lug Contact Material: Silver Alloy Current Rating: 250mA (AC/DC) Voltage Rating - AC: 115V Voltage Rating - DC: 30V Mounting: Panel Mount Panel Cutout Dimensions: Circular - 19.05mm Dia Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Flat Key Electrical Life: 15,000 Cycles Mechanical Life: 15,000 Cycles Angle of Throw: 36° Family Name: 71L Key Removable Positions: All Depth Behind Flange: 86.33mm Categories: Switches Introduction Date: July 17, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 763393-71L36-07-2-02 S Series: 71L Number of Positions: 2 Termination Style: Solder Lug Contact Material: Silver Alloy Current Rating: 250mA (AC/DC) Voltage Rating - AC: 115V Voltage Rating - DC: 30V Mounting: Panel Mount Panel Cutout Dimensions: Circular - 19.05mm Dia Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Flat Key Electrical Life: 15,000 Cycles Mechanical Life: 15,000 Cycles Angle of Throw: 36° Family Name: 71L Key Removable Positions: All Depth Behind Flange: 86.33mm Categories: Switches Introduction Date: July 17, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Navigation Switches, Joystick - 71L36-07-2-02S - 763393-71L36-07-2-02S - Win Source Electronics
Laguna Hills, CA, United States
Navigation Switches, Joystick - 71L36-07-2-02S
763393-71L36-07-2-02S
Navigation Switches, Joystick - 71L36-07-2-02S 763393-71L36-07-2-02S
Manufacturer: Grayhill Inc. Win Source Part Number: 763393-71L36-07-2-02 S Series: 71L Number of Positions: 2 Termination Style: Solder Lug Contact Material: Silver Alloy Current Rating: 250mA (AC/DC) Voltage Rating - AC: 115V Voltage Rating - DC: 30V Mounting: Panel Mount Panel Cutout Dimensions: Circular - 19.05mm Dia Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Flat Key Electrical Life: 15,000 Cycles Mechanical Life: 15,000 Cycles Angle of Throw: 36° Family Name: 71L Key Removable Positions: All Depth Behind Flange: 86.33mm Categories: Switches Introduction Date: July 17, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 763393-71L36-07-2-02S
Series: 71L
Number of Positions: 2
Termination Style: Solder Lug
Contact Material: Silver Alloy
Current Rating: 250mA (AC/DC)
Voltage Rating - AC: 115V
Voltage Rating - DC: 30V
Mounting: Panel Mount
Panel Cutout Dimensions: Circular - 19.05mm Dia
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Flat Key
Electrical Life: 15,000 Cycles
Mechanical Life: 15,000 Cycles
Angle of Throw: 36°
Family Name: 71L
Key Removable Positions: All
Depth Behind Flange: 86.33mm
Categories: Switches
Introduction Date: July 17, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 763393-71L36-07-2-02S
Product Name Navigation Switches, Joystick - 71L36-07-2-02S
Switch Type DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT257PW,118 - 765495-74HCT257PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96G4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details