Grayhill, Inc. Rotary Switches 71BD30-02-4-AJN

Description
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71BD30-02-4-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71BD30-02-4-AJN-ND
Rotary Switches 71BD30-02-4-AJN-ND
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BD30-02-4-AJN
Rotary Switches 71BD30-02-4-AJN
Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 2 deck, 4 pole/deck, non-shorting

Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 2 deck, 4 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71BD30-02-4-AJN-ND 71BD30-02-4-AJN
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2423 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
2 suppliers
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - Step selector switch - HWSE10-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 10
View Details