Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg
SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes
1⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7101-ND | 71BD30-01-1-AJN | 14M6842 | 70217172 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill | Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4 AMP, 1 DECK, 12 PositionS |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.2 amps | 0.3 amps | 4.0 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | 1 | ||
| Poles per Deck | 1 | 1 |