Grayhill, Inc. Rotary Switches 71AF36-01-2-05N

Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AF36-01-2-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AF36-01-2-05N-ND
Rotary Switches 71AF36-01-2-05N-ND
Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AF36-01-2-05N
Rotary Switches 71AF36-01-2-05N
Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 36°, 1 deck, 2 pole/deck, 5 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 36°, 1 deck, 2 pole/deck, 5 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71AF36-01-2-05N-ND 71AF36-01-2-05N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1118-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
22mm Key Selector Switch Operators - 2AK2-03 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details