TE Connectivity Keylock Switches 1437597-7

Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 90° Body Material : Zinc Alloy Key Changes : 10 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Position 1 Off, Position 2 On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 1 Contact Resistance (MOHM) : 50 Operating Voltage (VAC) : 110, 120 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Durability Rating (CYCLE) : 10000 Other Soldering Type : Hand Product Type Features Actuator Type : Keylock Frame Material : Brushed Chrome Switch Connection Type : Screw Switch Type : Key Lock Switch Usage Conditions Oil-Tight : No Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 90° Body Material : Zinc Alloy Key Changes : 10 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Position 1 Off, Position 2 On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 1 Contact Resistance (MOHM) : 50 Operating Voltage (VAC) : 110, 120 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Durability Rating (CYCLE) : 10000 Other Soldering Type : Hand Product Type Features Actuator Type : Keylock Frame Material : Brushed Chrome Switch Connection Type : Screw Switch Type : Key Lock Switch Usage Conditions Oil-Tight : No Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1437597-7 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
1437597-7
Keylock Switches 1437597-7
Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 90° Body Material : Zinc Alloy Key Changes : 10 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Position 1 Off, Position 2 On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 1 Contact Resistance (MOHM) : 50 Operating Voltage (VAC) : 110, 120 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Durability Rating (CYCLE) : 10000 Other Soldering Type : Hand Product Type Features Actuator Type : Keylock Frame Material : Brushed Chrome Switch Connection Type : Screw Switch Type : Key Lock Switch Usage Conditions Oil-Tight : No Operating Temperature (Max) : 85 DEGC  [185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Actuator Travel : 90°
  • Body Material : Zinc Alloy
  • Key Changes : 10 Standard

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Operating Function : Position 1 Off, Position 2 On
  • Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ]

Contact Features


  • Contact Finish : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Contact Resistance (MOHM) : 50
  • Operating Voltage (VAC) : 110, 120

Housing Features


  • Cylinder Material : Zinc Alloy
  • Remove Key : Position 1 or 2

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Durability Rating (CYCLE) : 10000

Other


  • Soldering Type : Hand

Product Type Features


  • Actuator Type : Keylock
  • Frame Material : Brushed Chrome
  • Switch Connection Type : Screw
  • Switch Type : Key Lock Switch

Usage Conditions


  • Oil-Tight : No
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Switches
Product Number 1437597-7
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-301-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-411-160-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-DS-221-RT1-ND - DigiKey
Specs
Current Rating 5.0 amps
Terminal Type Connector
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Selector Switches - 450-35-524-170-R-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details