Grayhill, Inc. Rotary Switches 71AF36-01-1-04N

Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AF36-01-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AF36-01-1-04N-ND
Rotary Switches 71AF36-01-1-04N-ND
Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill - 01B4819 - Newark, An Avnet Company
Chicago, IL, United States
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
01B4819
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill 01B4819
ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AF36-01-1-04N
Rotary Switches 71AF36-01-1-04N
Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 36°, 1 deck, 1 pole/deck, 4 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 36°, 1 deck, 1 pole/deck, 4 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71AF36-01-1-04N-ND 01B4819 71AF36-01-1-04N
Product Name Rotary Switches Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-514-231-R-903-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch Heads - 1881156 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
R program - RSS/RST - Key selector switch - RSS32S123 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details