Grayhill, Inc. Rotary Switches 71AF30-01-2-05N

Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AF30-01-2-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AF30-01-2-05N-ND
Rotary Switches 71AF30-01-2-05N-ND
Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AF30-01-2-05N
Rotary Switches 71AF30-01-2-05N
Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 30°, 1 deck, 2 pole/deck, 5 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 30°, 1 deck, 2 pole/deck, 5 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71AF30-01-2-05N-ND 71AF30-01-2-05N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
N program - NWSE - Step switch - NWSE3K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details