Grayhill, Inc. Rotary Switches 71ADF36-01-1-AJN

Description
Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7330-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7330-ND
Rotary Switches GH7330-ND
Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill - 57F3760 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill
57F3760
Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill 57F3760
SWITCH, ROTARY, SP10T, 300mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 300mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number GH7330-ND 57F3760
Product Name Rotary Switches Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Selector Switches - 2657659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 2 poles
Positions per Pole 3
View Details