Grayhill, Inc. VDC Logic I/O Module 70L-IAC

Description
INPUT MODULE, CURRENT RATING:8MA, NO. OF OUTPUTS:1, SUPPLY VOLTAGE MAX:28VDC, SUPPLY VOLTAGE MIN:4.5VDC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
INPUT MODULE, CURRENT RATING:8MA, NO. OF OUTPUTS:1, SUPPLY VOLTAGE MAX:28VDC, SUPPLY VOLTAGE MIN:4.5VDC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 51593202 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
51593202
VDC Logic I/O Module 51593202
INPUT MODULE, CURRENT RATING:8MA, NO. OF OUTPUTS:1, SUPPLY VOLTAGE MAX:28VDC, SUPPLY VOLTAGE MIN:4.5VDC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

INPUT MODULE, CURRENT RATING:8MA, NO. OF OUTPUTS:1, SUPPLY VOLTAGE MAX:28VDC, SUPPLY VOLTAGE MIN:4.5VDC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 51593202
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B39 Current Output Module - SCM5B39-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Current Output
Agency Approval CSA, FM, CE
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details