Grayhill, Inc. Hall Efffect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill 68PASS-P

Description
HALL EFFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:-; Product Range:68P Series RoHS Compliant: Yes
Datasheet
Description
HALL EFFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:-; Product Range:68P Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Efffect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill - 48AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Hall Efffect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill
48AC2163
Hall Efffect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill 48AC2163
HALL EFFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:-; Product Range:68P Series RoHS Compliant: Yes

HALL EFFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:-; Product Range:68P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 48AC2163
Product Name Hall Efffect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
 - APS12400LUAA-0H1A - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details