ENCODER OPTICAL QUAD VERT CABLE
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical
Encoders Encoder, 22.5° or 16 positions, pushbutton, 2.0in. Cable, connector .050in. centers
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 62S22-M0-020C-ND | 14M6815 | 62S22-M0-020C |
| Product Name | Encoders - Industrial | Optical Encoder; Encoder Technology Grayhill | Encoders |
| Encoder Technology | Optical | Optical |