Grayhill, Inc. Encoders - 62AG11-L0-P 62AG11-L0-P

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 775570-62AG11-L0-P Series: 62AG Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Flatted End Built in Switch: No Family Name: 62AG Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 775570-62AG11-L0-P Series: 62AG Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Flatted End Built in Switch: No Family Name: 62AG Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - 62AG11-L0-P
775570-62AG11-L0-P
Encoders - 62AG11-L0-P 775570-62AG11-L0-P
Manufacturer: Grayhill Inc. Win Source Part Number: 775570-62AG11-L0-P Series: 62AG Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Flatted End Built in Switch: No Family Name: 62AG Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 775570-62AG11-L0-P
Series: 62AG
Termination Style: PC Pin
Orientation: Vertical
Mounting: PCB, Through Hole
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Family Name: 62AG
Encoder Type: Optical
Pulses per Revolution: 32
Detent: Yes
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775570-62AG11-L0-P
Product Name Encoders - 62AG11-L0-P
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181BBCPZ - Lingto Electronic Limited
Specs
Package Type 64-VFQFN Exposed Pad, CSP
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - 78027012A - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers