Grayhill, Inc. Encoders 61KS256

Description
Rotary Encoder Optical 256 Quadrature (Incremental) Vertical
Request a Quote
Description
Rotary Encoder Optical 256 Quadrature (Incremental) Vertical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Grayhill Optical Encoder, part number 18M4302, is a high-resolution incremental encoder designed for precise position sensing. It offers a resolution of 256 pulses per revolution (PPR) and operates at a maximum shaft rotation speed of 300 RPM. The encoder features a robust construction with a mechanical life rated for 10 million revolutions, ensuring durability in demanding applications. This encoder is available in both cable and pin versions, providing flexibility in installation. It operates on a supply voltage of 5.0 ±0.25 Vdc with a maximum supply current of 30 mA. The output type is an open collector with an integrated Schmitt Trigger and a pull-up resistor, suitable for various control systems. The operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environmental conditions. The encoder is also designed to withstand significant mechanical stress, with a shaft push-out force of 100 lbs and a terminal strength of 5 lbs minimum. It is compliant with RoHS standards, ensuring it meets environmental regulations. This encoder is ideal for applications requiring high precision and reliability in position feedback.

Datasheet Summary
Powered by GS/AI

The Grayhill Optical Encoder, part number 18M4302, is a high-resolution incremental encoder designed for precise position sensing. It offers a resolution of 256 pulses per revolution (PPR) and operates at a maximum shaft rotation speed of 300 RPM. The encoder features a robust construction with a mechanical life rated for 10 million revolutions, ensuring durability in demanding applications. This encoder is available in both cable and pin versions, providing flexibility in installation. It operates on a supply voltage of 5.0 ±0.25 Vdc with a maximum supply current of 30 mA. The output type is an open collector with an integrated Schmitt Trigger and a pull-up resistor, suitable for various control systems. The operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environmental conditions. The encoder is also designed to withstand significant mechanical stress, with a shaft push-out force of 100 lbs and a terminal strength of 5 lbs minimum. It is compliant with RoHS standards, ensuring it meets environmental regulations. This encoder is ideal for applications requiring high precision and reliability in position feedback.

Suppliers

Company
Product
Description
Supplier Links
Encoders - 61KS256-ND - DigiKey
Thief River Falls, MN, United States
Encoders
61KS256-ND
Encoders 61KS256-ND
Rotary Encoder Optical 256 Quadrature (Incremental) Vertical

Rotary Encoder Optical 256 Quadrature (Incremental) Vertical

Buy Now Datasheet
61Ks256 Grayhill - 13N8754 - Newark, An Avnet Company
Chicago, IL, United States
61Ks256 Grayhill
13N8754
61Ks256 Grayhill 13N8754
61KS256

61KS256

Supplier's Site
Optical Encoder; Encoder Technology Grayhill - 18M4302 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Technology Grayhill
18M4302
Optical Encoder; Encoder Technology Grayhill 18M4302
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:256PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:61K Series RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:256PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:61K Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders
61KS256
Encoders 61KS256
Encoders Encoder, Sealed, 4-pin, 256 cycles, pins, quadrature

Encoders Encoder, Sealed, 4-pin, 256 cycles, pins, quadrature

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 61KS256-ND 13N8754 18M4302 61KS256
Product Name Encoders 61Ks256 Grayhill Optical Encoder; Encoder Technology Grayhill Encoders
Encoder Type Incremental Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Rotary Incremental Encoders - R119S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details