Grayhill, Inc. Encoders - 61C22-01-04-02 61C22-01-04-02

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 846915-61C22-01-04-0 2 Series: 61C Features: Rotary Encoder Package: Bulk Family Name: 61C22 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 61C22010402, GH6101, GH6101-NDR
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 846915-61C22-01-04-0 2 Series: 61C Features: Rotary Encoder Package: Bulk Family Name: 61C22 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 61C22010402, GH6101, GH6101-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - 61C22-01-04-02
846915-61C22-01-04-02
Encoders - 61C22-01-04-02 846915-61C22-01-04-02
Manufacturer: Grayhill Inc. Win Source Part Number: 846915-61C22-01-04-0 2 Series: 61C Features: Rotary Encoder Package: Bulk Family Name: 61C22 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 61C22010402, GH6101, GH6101-NDR

Manufacturer: Grayhill Inc.
Win Source Part Number: 846915-61C22-01-04-02
Series: 61C
Features: Rotary Encoder
Package: Bulk
Family Name: 61C22
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 61C22010402, GH6101, GH6101-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 846915-61C22-01-04-02
Product Name Encoders - 61C22-01-04-02
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details