Rotary Switch 7 Position SP7T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
Rotary Switches Rotary Switch PC Mnt 36deg
SWITCH, ROTARY, 1 POLE, 7 POSITION, 200mA, 115VAC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 56P36-01-1-07N-ND | 56P36-01-1-07N | 13N8447 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, 1 Pole, 7 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | 0.2 amps | |
| Angle of Throw | 36 degrees | 36 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 1 |