Rotary Switch 7 Position SP7T 200mA (AC/DC) 115VAC Panel Mount
Rotary Switches 56A36-01-1-07N shaft, 36°, 1 deck, 1 pole/deck, 6 position/pole, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 56A36-01-1-07N-ND | 56A36-01-1-07N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |