Grayhill, Inc. Rotary Switches 54A-1BH-1BK

Description
Rotary Switches 54A30-01-1-09N & 01-1-11N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 9 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BH-1BB
Datasheet
Description
Rotary Switches 54A30-01-1-09N & 01-1-11N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 9 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BH-1BB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BH-1BK
Rotary Switches 54A-1BH-1BK
Rotary Switches 54A30-01-1-09N & 01-1-11N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 9 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BH-1BB

Rotary Switches 54A30-01-1-09N & 01-1-11N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 9 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BH-1BB

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BH-1BK
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details