Grayhill, Inc. Switches - Rotary Switches 53MS15-02-4-06S

Description
Win Source Part Number: 988136-53MS15-02-4-0 6S Category: Switches>Rotary Switches Series: 53 Number of Positions: 6 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 4 Circuit per Deck: 4P6T Angle of Throw: 15° Depth Behind Panel: 31.72mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 53MS15
Request a Quote
Description
Win Source Part Number: 988136-53MS15-02-4-0 6S Category: Switches>Rotary Switches Series: 53 Number of Positions: 6 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 4 Circuit per Deck: 4P6T Angle of Throw: 15° Depth Behind Panel: 31.72mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 53MS15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 53MS15-02-4-06S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
53MS15-02-4-06S
Switches - Rotary Switches 53MS15-02-4-06S
Win Source Part Number: 988136-53MS15-02-4-0 6S Category: Switches>Rotary Switches Series: 53 Number of Positions: 6 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 4 Circuit per Deck: 4P6T Angle of Throw: 15° Depth Behind Panel: 31.72mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 53MS15

Win Source Part Number: 988136-53MS15-02-4-06S
Category: Switches>Rotary Switches
Series: 53
Number of Positions: 6
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 2
Number of Poles per Deck: 4
Circuit per Deck: 4P6T
Angle of Throw: 15°
Depth Behind Panel: 31.72mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 53MS15

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
53MS15-02-4-06S
Rotary Switches 53MS15-02-4-06S
Rotary Switches 53MS15-02-4-06S /panel seal, 15°, 12 deck, 1 pole/deck, 24 positions/pole, shorting, fixed stop, 53HS15-12B24S

Rotary Switches 53MS15-02-4-06S /panel seal, 15°, 12 deck, 1 pole/deck, 24 positions/pole, shorting, fixed stop, 53HS15-12B24S

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 53MS15-02-4-06S 53MS15-02-4-06S
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-013 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers