Grayhill, Inc. Switch, Rotary, Sp24T, 250Ma, 115V; No. Of Switch Positions Grayhill 53M15-02-1-24N-C

Description
SWITCH, ROTARY, SP24T, 250mA, 115V; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:53 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, ROTARY, SP24T, 250mA, 115V; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:53 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Grayhill rotary switch, part number 94F1846, is a military-qualified switch designed for applications requiring a compact and reliable control mechanism. It features 24 positions and operates at a maximum current of 250 mA and a voltage of 115 VAC. The switch is constructed with a gold-plated contact system, ensuring compatibility with logic circuitry and enhancing durability. It is designed to withstand various environmental conditions, meeting military specifications for moisture resistance, shock, vibration, and thermal extremes. The switch has a 15° angle of throw and is suitable for applications where space is limited due to its small diameter. Mounting hardware is included, and the switch is RoHS compliant. This product is ideal for engineers seeking a robust rotary switch for demanding applications.

Datasheet Summary
Powered by GS/AI

The Grayhill rotary switch, part number 94F1846, is a military-qualified switch designed for applications requiring a compact and reliable control mechanism. It features 24 positions and operates at a maximum current of 250 mA and a voltage of 115 VAC. The switch is constructed with a gold-plated contact system, ensuring compatibility with logic circuitry and enhancing durability. It is designed to withstand various environmental conditions, meeting military specifications for moisture resistance, shock, vibration, and thermal extremes. The switch has a 15° angle of throw and is suitable for applications where space is limited due to its small diameter. Mounting hardware is included, and the switch is RoHS compliant. This product is ideal for engineers seeking a robust rotary switch for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp24T, 250Ma, 115V; No. Of Switch Positions Grayhill - 94F1846 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp24T, 250Ma, 115V; No. Of Switch Positions Grayhill
94F1846
Switch, Rotary, Sp24T, 250Ma, 115V; No. Of Switch Positions Grayhill 94F1846
SWITCH, ROTARY, SP24T, 250mA, 115V; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:53 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP24T, 250mA, 115V; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:53 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94F1846
Product Name Switch, Rotary, Sp24T, 250Ma, 115V; No. Of Switch Positions Grayhill
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156731 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details