Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch Adj Stop 30deg
SWITCH, ROTARY, SP12T, 200mA, 220V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 51CD30-01-1-AJN-ND | 51CD30-01-1-AJN | 14M6783 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | 0.1 amps | |
| Angle of Throw | 30 degrees | 30 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 1 |