SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 5A 125V
Slide Switches Slide Switch, SPDT, ON-NONE-ON, lug, RoHS Compliant
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 90C0027 | 48ASSP1S1M1QBT | 48ASSP1S1M1QBT |
| Product Name | Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill | Switches - Slide Switches | Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 5 amps | 5 amps | |
| DC Voltage Rating | 28 volts | 28 volts | |
| Terminal Type | Solder Terminals |