SWITCH ROCKER SPDT 5A 125V
SWITCH, ROCKER, SPDT, 5A, 250V; Switch Operation:On-None-On
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 47ASP1J1M6QT | 60K8153 |
| Product Name | Switches - Rocker Switches | Switch, Rocker, Spdt, 5A, 250V; Switch Operation Grayhill |
| Rocker Actuator | Concave (Standard V) | Rocker |
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | PC Pin | |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |