Grayhill, Inc. Switch, Rocker, Dpdt, 5A, 250V; Switch Operation Grayhill 47ADP1J1M7QT

Description
SWITCH, ROCKER, DPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:-; Product Range:47A Series; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:-; Product Range:47A Series; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpdt, 5A, 250V; Switch Operation Grayhill - 60K8152 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 5A, 250V; Switch Operation Grayhill
60K8152
Switch, Rocker, Dpdt, 5A, 250V; Switch Operation Grayhill 60K8152
SWITCH, ROCKER, DPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:-; Product Range:47A Series; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 5A, 250V; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:-; Product Range:47A Series; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
47ADP1J1M7QT
Switches - Rocker Switches 47ADP1J1M7QT
SWITCH ROCKER DPDT 5A 125V

SWITCH ROCKER DPDT 5A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 60K8152 47ADP1J1M7QT
Product Name Switch, Rocker, Dpdt, 5A, 250V; Switch Operation Grayhill Switches - Rocker Switches
Rocker Actuator Rocker Concave (Standard V)
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL) On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Standards / Compliances RoHS
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72232 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 419744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details