Grayhill, Inc. Switches - Pushbutton Switches 46-201-A-04

Description
SWITCH PUSH DPDT 0.25A 115V
Datasheet
Description
SWITCH PUSH DPDT 0.25A 115V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
46-201-A-04
Switches - Pushbutton Switches 46-201-A-04
SWITCH PUSH DPDT 0.25A 115V

SWITCH PUSH DPDT 0.25A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
46-201-A-04
Pushbutton Switches 46-201-A-04
Pushbutton Switches Pushbutton Switch, DPDT, MBB, green button

Pushbutton Switches Pushbutton Switch, DPDT, MBB, green button

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 46-201-A-04 46-201-A-04
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 610 - M 610-11-60-1205-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers