Grayhill, Inc. Switches - Pushbutton Switches 46-01-08-500-04

Description
SWITCH PUSH DPDT 0.25A 115V
Datasheet
Description
SWITCH PUSH DPDT 0.25A 115V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
46-01-08-500-04
Switches - Pushbutton Switches 46-01-08-500-04
SWITCH PUSH DPDT 0.25A 115V

SWITCH PUSH DPDT 0.25A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
46-01-08-500-04
Pushbutton Switches 46-01-08-500-04
Pushbutton Switches Pushbutton Switch, Square bezel, DPDT, momentary, green button

Pushbutton Switches Pushbutton Switch, Square bezel, DPDT, momentary, green button

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 46-01-08-500-04 46-01-08-500-04
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3859-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details