Rotary Switch 4 Position DP4T 5A (AC), 1A (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military 125°C, shaft/panel seal, 45°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44HS45-01-2-04N-ND | 44HS45-01-2-04N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 5.0 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 1 |