Grayhill, Inc. Rotary Switches 44HS30-03-1-08N

Description
Rotary Switch 8 Position SP8T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44HS30-03-1-08N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44HS30-03-1-08N-ND
Rotary Switches 44HS30-03-1-08N-ND
Rotary Switch 8 Position SP8T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 8 Position SP8T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44HS30-03-1-08N
Rotary Switches 44HS30-03-1-08N
Rotary Switches Rotary Switch, Military 125°C, shaft/panel seal, 30°, 3 deck, 1 pole/deck, 8 positions/pole, non-shorting

Rotary Switches Rotary Switch, Military 125°C, shaft/panel seal, 30°, 3 deck, 1 pole/deck, 8 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44HS30-03-1-08N-ND 44HS30-03-1-08N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1734-35-511-120-S-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTB321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details