TE Connectivity Selector Switches 35-511-120-S

Description
Selector Switch 2 Position SPST 400A (AC/DC) 20V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position SPST 400A (AC/DC) 20V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1734-35-511-120-S-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1734-35-511-120-S-ND
Selector Switches 1734-35-511-120-S-ND
Selector Switch 2 Position SPST 400A (AC/DC) 20V Panel Mount

Selector Switch 2 Position SPST 400A (AC/DC) 20V Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 1734-35-511-120-S-ND
Product Name Selector Switches
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01SR10P-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole BCD
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers