Grayhill, Inc. Switches - Rotary Switches 44HS30-02-1-08N

Description
Win Source Part Number: 1151512-44HS30-02-1- 08N Category: Switches>Rotary Switches Series: 44 Number of Positions: 8 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 1 Circuit per Deck: SP8T Angle of Throw: 30° Depth Behind Panel: 34.82mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44HS30-02-1-08N Base Product Number: 44HS30
Request a Quote Datasheet
Description
Win Source Part Number: 1151512-44HS30-02-1- 08N Category: Switches>Rotary Switches Series: 44 Number of Positions: 8 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 1 Circuit per Deck: SP8T Angle of Throw: 30° Depth Behind Panel: 34.82mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44HS30-02-1-08N Base Product Number: 44HS30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 44HS30-02-1-08N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44HS30-02-1-08N
Switches - Rotary Switches 44HS30-02-1-08N
Win Source Part Number: 1151512-44HS30-02-1- 08N Category: Switches>Rotary Switches Series: 44 Number of Positions: 8 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 1 Circuit per Deck: SP8T Angle of Throw: 30° Depth Behind Panel: 34.82mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44HS30-02-1-08N Base Product Number: 44HS30

Win Source Part Number: 1151512-44HS30-02-1-08N
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 8
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 2
Number of Poles per Deck: 1
Circuit per Deck: SP8T
Angle of Throw: 30°
Depth Behind Panel: 34.82mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 2266-44HS30-02-1-08N
Base Product Number: 44HS30

Buy Now
Rotary Switches - 44HS30-02-1-08N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44HS30-02-1-08N-ND
Rotary Switches 44HS30-02-1-08N-ND
Rotary Switch 8 Position SP8T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 8 Position SP8T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44HS30-02-1-08N
Rotary Switches 44HS30-02-1-08N
Rotary Switches Rotary Switch, Military 125°C, shaft/panel seal, 30°, 2 deck, 1 pole/deck, 8 positions/pole, non-shorting

Rotary Switches Rotary Switch, Military 125°C, shaft/panel seal, 30°, 2 deck, 1 pole/deck, 8 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 44HS30-02-1-08N 44HS30-02-1-08N-ND 44HS30-02-1-08N
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 110 VAC - 70156732 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
3 suppliers
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Keylock Switches - 2300-CKM12BTW01-006 - New Yorker Electronics Co., Inc.
Specs
Actuator Type Keylock
View Details