Grayhill, Inc. Rotary Switches 43A-2BF-2BF

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-2BF-2BF
Rotary Switches 43A-2BF-2BF
Rotary Switches Rotary Switch, Concentric shaft, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N

Rotary Switches Rotary Switch, Concentric shaft, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-2BF-2BF
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 0033.3504-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
High Security Keylock - CKM12BFW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
5 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details