Grayhill, Inc. Rotary Switches 43A-1BB-1BB

Description
Rotary Switches 43A36-01-1-03N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet
Description
Rotary Switches 43A36-01-1-03N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-1BB-1BB
Rotary Switches 43A-1BB-1BB
Rotary Switches 43A36-01-1-03N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Rotary Switches 43A36-01-1-03N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-1BB-1BB
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S2/EKM31 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Ultra-Thin DIP Rotary Switch - FD01FR16H-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers