Grayhill, Inc. Switches - Rotary Switches 42M36-07B10N

Description
Win Source Part Number: 1075951-42M36-07B10N Category: Switches>Rotary Switches Series: 42 Number of Positions: 10 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 7 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 85.16mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 42M36
Request a Quote
Description
Win Source Part Number: 1075951-42M36-07B10N Category: Switches>Rotary Switches Series: 42 Number of Positions: 10 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 7 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 85.16mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 42M36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 42M36-07B10N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
42M36-07B10N
Switches - Rotary Switches 42M36-07B10N
Win Source Part Number: 1075951-42M36-07B10N Category: Switches>Rotary Switches Series: 42 Number of Positions: 10 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 7 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 85.16mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 42M36

Win Source Part Number: 1075951-42M36-07B10N
Category: Switches>Rotary Switches
Series: 42
Number of Positions: 10
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 7
Number of Poles per Deck: 1
Circuit per Deck: SP10T
Angle of Throw: 36°
Depth Behind Panel: 85.16mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 42M36

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number 42M36-07B10N
Product Name Switches - Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR16H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details