TE Connectivity Rotary Switches 435984-1

Description
Rotary Switch 10 Position BCD 125mA (AC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position BCD 125mA (AC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 450-1882-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
450-1882-ND
Rotary Switches 450-1882-ND
Rotary Switch 10 Position BCD 125mA (AC) 115VAC Panel Mount, Through Hole

Rotary Switch 10 Position BCD 125mA (AC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2424 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
50F2424
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity 50F2424
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: No

SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 450-1882-ND 50F2424
Product Name Rotary Switches Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
Actuator Type Flush Actuator
Current Rating 0.1 amps 2.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Operating Torque 32 In-oz (22.6 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
High Security Keylock - CKL12BTW01-050 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 450-35-223-060-GE-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details