Grayhill, Inc. Switches - Pushbutton Switches 39-3-EW

Description
SWITCH PUSH SPST-NO 0.5A 115V
Datasheet
Description
SWITCH PUSH SPST-NO 0.5A 115V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
39-3-EW
Switches - Pushbutton Switches 39-3-EW
SWITCH PUSH SPST-NO 0.5A 115V

SWITCH PUSH SPST-NO 0.5A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-3-EW
Pushbutton Switches 39-3-EW
Pushbutton Switches Pushbutton Switch, N.O., black button, potted base & 6" wire leads

Pushbutton Switches Pushbutton Switch, N.O., black button, potted base & 6" wire leads

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 39-3-EW 39-3-EW
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 938833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF8LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details