Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options.
Typical applications include:
Customization can include:
| Grayhill, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 38H |
| Product Name | Sub-Miniature, Sealed Per IP67 Butt Contact Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) |
| Switch Dimensions | 0.319" x 0.226" x .366" |