Grayhill, Inc. Pushbutton Switches 38EWSP71B4V4RT

Description
Pushbutton Switches Pushbutton Switch, sealed snap action, SPDT, threaded, RoHS Compliant
Datasheet
Description
Pushbutton Switches Pushbutton Switch, sealed snap action, SPDT, threaded, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
38EWSP71B4V4RT
Pushbutton Switches 38EWSP71B4V4RT
Pushbutton Switches Pushbutton Switch, sealed snap action, SPDT, threaded, RoHS Compliant

Pushbutton Switches Pushbutton Switch, sealed snap action, SPDT, threaded, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
38EWSP71B4V4RT
Switches - Pushbutton Switches 38EWSP71B4V4RT
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 38EWSP71B4V4RT 38EWSP71B4V4RT
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.4000 amps
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 10173953 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2316531-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details