Grayhill, Inc. Snap Action Pushbutton Swtich 38C

Description
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
Datasheet
Description
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Pushbutton Swtich - 38C - Grayhill, Inc.
La Grange, IL, USA
Snap Action Pushbutton Swtich
38C
Snap Action Pushbutton Swtich 38C
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly

Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options.

Typical applications include:

  • Security systems
  • Industrial manufacturing equipment
  • Casino gaming
  • Audio/video equipment
  • Avionics
  • Fitness equipment
  • Test and measurement equipment

Customization can include:

  • Custom caps and legends
  • Custom detents (clicks) and tactile feel
  • Multiple termination and cabling options
  • Custom electronics
  • Integration into a Grayhill custom front panel assembly
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Pushbutton Switches
Product Number 38C
Product Name Snap Action Pushbutton Swtich
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switch Dimensions 0.618" x 0.763" x 0.284"
Terminal Type Quick Connect/Blade; Right Angle PC Pins; Solder Terminals
Features Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers