Toggle Switch DPDT Panel Mount
Toggle Switches Toggle Switch, Sub-Miniature, DPDT, ON-OFF-ON, threaded, PC mount, RoHS Compliant
SWITCH TOGGLE DPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34CMDP34B5M2RT-ND | 34CMDP34B5M2RT | 34CMDP34B5M2RT |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |