Toggle Switches Toggle Switch, Miniature, SPDT, ON-OFF-ON, lug, threaded, RoHS Compliant
SWITCH TOGGLE SPDT 5A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 34ASP31B2M1QT | 34ASP31B2M1QT |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | RoHS | |
| Current Rating | 5 amps | 5 amps |
| Toggle Actuator | Standard Round |