Grayhill, Inc. Toggle Switches 34ASP12B4M7RT

Description
Toggle Switches Toggle Switch, Miniature, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant
Datasheet
Description
Toggle Switches Toggle Switch, Miniature, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
34ASP12B4M7RT
Toggle Switches 34ASP12B4M7RT
Toggle Switches Toggle Switch, Miniature, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Miniature, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
34ASP12B4M7RT
Switches - Toggle Switches 34ASP12B4M7RT
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill - 04M2585 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill
04M2585
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill 04M2585
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 34ASP12B4M7RT 34ASP12B4M7RT 04M2585
Product Name Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function ON - NONE - ON On-On
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS RoHS
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2099367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details